onsemi Logic - Logic - Counters, Dividers - MC74HC4040ADR2G MC74HC4040ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 117718-MC74HC4040ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 117718-MC74HC4040ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC4040ADR2G - 117718-MC74HC4040ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4040ADR2G
117718-MC74HC4040ADR2G
Logic - Logic - Counters, Dividers - MC74HC4040ADR2G 117718-MC74HC4040ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 117718-MC74HC4040ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 117718-MC74HC4040ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Motor Drive & Control, Industrial

Buy Now Datasheet
Counters, Dividers - MC74HC4040ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4040ADR2GOSCT-ND
Counters, Dividers MC74HC4040ADR2GOSCT-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC74HC4040ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4040ADR2GOSTR-ND
Counters, Dividers MC74HC4040ADR2GOSTR-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC74HC4040ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4040ADR2GOSDKR-ND
Counters, Dividers MC74HC4040ADR2GOSDKR-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counter, Bin Ripple, 12Bit, Soic-16; Logic Family / Base Number Onsemi - 42Y0621 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Bin Ripple, 12Bit, Soic-16; Logic Family / Base Number Onsemi
42Y0621
Counter, Bin Ripple, 12Bit, Soic-16; Logic Family / Base Number Onsemi 42Y0621
COUNTER, BIN RIPPLE, 12BIT, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes

COUNTER, BIN RIPPLE, 12BIT, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Counters, Dividers - MC74HC4040ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC4040ADR2G
Logic - Counters, Dividers MC74HC4040ADR2G
IC COUNTER RIPPLE 12STAGE 16SOIC

IC COUNTER RIPPLE 12STAGE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4040ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4040ADR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4040ADR2G
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site
Counters, Dividers - MC74HC4040ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4040ADR2G
Counters, Dividers MC74HC4040ADR2G
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC74HC4040ADR2G - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
MC74HC4040ADR2G
Counters, Dividers MC74HC4040ADR2G
IC COUNTER RIPPLE 12STAGE 16SOIC

IC COUNTER RIPPLE 12STAGE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 117718-MC74HC4040ADR2G MC74HC4040ADR2GOSCT-ND 42Y0621 MC74HC4040ADR2G MC74HC4040ADR2G MC74HC4040ADR2G MC74HC4040ADR2G
Product Name Logic - Logic - Counters, Dividers - MC74HC4040ADR2G Counters, Dividers Counter, Bin Ripple, 12Bit, Soic-16; Logic Family / Base Number Onsemi Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2V 2 V ~ 6 V 2 V ~ 6 V
Package Type SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N Binary Ripple
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BNSR - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74HC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
8 suppliers
Logic - Counters, Dividers - 74HC191D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 39 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details