Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 041498-MC74HC393AFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14
IC BINARY COUNTR DUAL 4B SOEIAJ
IC COUNTER BINARY 8BIT 14SOEIAJ
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC393AFELG-ND | 041498-MC74HC393AFELG | MC74HC393AFELG | MC74HC393AFELG | MC74HC393AFELG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC393AFELG | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOEIAJ-14 | SOIC; 14-SOIC (0.209\", 5.30mm Width) | SOIC |