onsemi Logic - Logic - Counters, Dividers - MC74HC390ADR2 MC74HC390ADR2

Description
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC390ADR2 - Rochester Electronics
Newburyport, MA, United States
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC390ADR2 - 1219494-MC74HC390ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC390ADR2
1219494-MC74HC390ADR2
Logic - Logic - Counters, Dividers - MC74HC390ADR2 1219494-MC74HC390ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219494-MC74HC390ADR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219494-MC74HC390ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC390ADR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC390ADR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC390ADR2
IC COUNTER DUAL 4STAGE 16SOIC

IC COUNTER DUAL 4STAGE 16SOIC

Supplier's Site
Counters, Dividers - MC74HC390ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC390ADR2
Counters, Dividers MC74HC390ADR2
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC74HC390ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC390ADR2
Counters, Dividers MC74HC390ADR2
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC390ADR2 1219494-MC74HC390ADR2 MC74HC390ADR2 MC74HC390ADR2
Product Name Logic - Logic - Counters, Dividers - MC74HC390ADR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - MC74F569DW - 908161-MC74F569DW - Win Source Electronics
Specs
Package Type SOIC; 20-SO
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers