onsemi Latches MC74HC373AFI

Description
Octal D-Type Transparent Latch, 3-State
Request a Quote Datasheet
Description
Octal D-Type Transparent Latch, 3-State
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC373AFI - Rochester Electronics
Newburyport, MA, United States
Octal D-Type Transparent Latch, 3-State

Octal D-Type Transparent Latch, 3-State

Supplier's Site Datasheet
Latches - MC74HC373AFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74HC373AFI MC74HC373AFI
Product Name Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GW-Q100125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details