onsemi Logic - Logic - Latches - MC74HC373AFELG MC74HC373AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044542-MC74HC373AFEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044542-MC74HC373AFEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74HC373AFELG - 044542-MC74HC373AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC373AFELG
044542-MC74HC373AFELG
Logic - Logic - Latches - MC74HC373AFELG 044542-MC74HC373AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 044542-MC74HC373AFEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns

Manufacturer: ON Semiconductor
Win Source Part Number: 044542-MC74HC373AFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-20
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 21ns

Buy Now Datasheet
Latches - MC74HC373AFELG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Latches - MC74HC373AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Logic - Latches - MC74HC373AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HC373AFELG
Logic - Latches MC74HC373AFELG
IC LATCH TRANSP OCT 3ST 20SOEIAJ

IC LATCH TRANSP OCT 3ST 20SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HC373AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC373AFELG
Integrated Circuits (ICs) - Logic - Latches MC74HC373AFELG
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 044542-MC74HC373AFELG MC74HC373AFELG-ND MC74HC373AFELG MC74HC373AFELG MC74HC373AFELG
Product Name Logic - Logic - Latches - MC74HC373AFELG Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Propagation Delay 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 5962-9075801MEA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details