onsemi Logic - Logic - Latches - MC74HC373ADWR2 MC74HC373ADWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219485-MC74HC373ADW R2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219485-MC74HC373ADW R2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC373ADWR2
1219485-MC74HC373ADWR2
Logic - Logic - Latches - MC74HC373ADWR2 1219485-MC74HC373ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219485-MC74HC373ADW R2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219485-MC74HC373ADWR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Latches - MC74HC373ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 1219485-MC74HC373ADWR2 MC74HC373ADWR2
Product Name Logic - Logic - Latches - MC74HC373ADWR2 Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
Logic - Latches - 74LCX373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573PW/GJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
Integrated Circuits (ICs) - Logic - Latches - 74LVCH16373APAG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers