D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Octal 3-State Non-Inverting Transparent Latch
Manufacturer: ON Semiconductor
Win Source Part Number: 022768-MC74HC373ADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 21ns
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D TYPE TRANSPARENT LATCH, -55TO125DEG C ROHS COMPLIANT: YES
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH TRANSP OCT 3ST 20-TSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74HC373ADTR2GOSCT-ND | MC74HC373ADTR2G | 022768-MC74HC373ADTR2G | MC74HC373ADTR2G | 54AH9200 | MC74HC373ADTR2G | MC74HC373ADTR2G |
| Product Name | Latches | Logic - Logic - Latches - MC74HC373ADTR2G | Integrated Circuits (ICs) - Logic - Latches | D Type Transparent Latch, -55To125Deg C Rohs Compliant Onsemi | Latches | Logic - Latches | |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |