onsemi Latches MC74HC259ADTR2G-Q

Description
IC MULTIPLEXER 3ST 8INPUT
Request a Quote Datasheet
Description
IC MULTIPLEXER 3ST 8INPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC74HC259ADTR2G-QDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MULTIPLEXER 3ST 8INPUT

IC MULTIPLEXER 3ST 8INPUT

Buy Now Datasheet
Latches - 488-MC74HC259ADTR2G-QTR-ND - DigiKey
Thief River Falls, MN, United States
IC MULTIPLEXER 3ST 8INPUT

IC MULTIPLEXER 3ST 8INPUT

Buy Now Datasheet
Latches - 488-MC74HC259ADTR2G-QCT-ND - DigiKey
Thief River Falls, MN, United States
IC MULTIPLEXER 3ST 8INPUT

IC MULTIPLEXER 3ST 8INPUT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 488-MC74HC259ADTR2G-QDKR-ND
Product Name Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373APAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers