Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
CMOS Inverter IC, 1-Gate, SC-88A, 6V, 17ns Product overview: MC74HC1GU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1GU04DFT2G
IC INVERTER 1CH 1-INP SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1GU04; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC1GU04DFT2GCT-ND | 705-MC74HC1GU04DFT2G | MC74HC1GU04DFT2G | 67H6707 | MC74HC1GU04DFT2G | MC74HC1GU04DFT2G |
| Product Name | Gates and Inverters | 88A 6V Logic IC | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 17 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |