Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16
IC SHIFT REGISTER 8BIT 16-SOEIAJ
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
IC SHIFT REGISTER 8BIT 16-SOEIAJ
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC74HC165AFEL-ND | MC74HC165AFEL | MC74HC165AFEL | MC74HC165AFEL | MC74HC165AFEL |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Complementary | Complementary | |||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |