Nexperia B.V. 8-bit serial-in, serial or parallel-out shift register with output latches; 3-state 74HCT595PW-Q100,11

Description
The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Complies with JEDEC standard no. 7A Input levels: For 74HC595-Q100: CMOS level For 74HCT595-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Description
The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Complies with JEDEC standard no. 7A Input levels: For 74HC595-Q100: CMOS level For 74HCT595-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT595PW-Q100 is an 8-bit serial-in, serial or parallel-out shift register with output latches and 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C and features a TSSOP16 package with a body width of 4.4 mm. The device has a serial input (DS), serial output (Q7S) for cascading, and an asynchronous reset (MR). The shift register clock (SHCP) and storage register clock (STCP) are separate, and data is latched on the LOW-to-HIGH transition of STCP. Outputs are enabled by a LOW on OE, which does not affect register state. Input levels are TTL-compatible. The part includes clamp diodes for input protection and supports SPI-like interfacing with a typical shift out frequency of 100 MHz. It complies with JEDEC standard no. 7A and meets ESD protection levels of 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HCT595PW-Q100 is an 8-bit serial-in, serial or parallel-out shift register with output latches and 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C and features a TSSOP16 package with a body width of 4.4 mm. The device has a serial input (DS), serial output (Q7S) for cascading, and an asynchronous reset (MR). The shift register clock (SHCP) and storage register clock (STCP) are separate, and data is latched on the LOW-to-HIGH transition of STCP. Outputs are enabled by a LOW on OE, which does not affect register state. Input levels are TTL-compatible. The part includes clamp diodes for input protection and supports SPI-like interfacing with a typical shift out frequency of 100 MHz. It complies with JEDEC standard no. 7A and meets ESD protection levels of 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595PW-Q100,11 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state
74HCT595PW-Q100,11
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state 74HCT595PW-Q100,11
The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Complies with JEDEC standard no. 7A Input levels: For 74HC595-Q100: CMOS level For 74HCT595-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints Applications Serial-to-parallel data conversion Remote control holding register

The 74HC595-Q100; 74HCT595-Q100 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • 8-bit serial input
  • 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • 100 MHz (typical) shift out frequency
  • Complies with JEDEC standard no. 7A
  • Input levels:
    • For 74HC595-Q100: CMOS level
    • For 74HCT595-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
 - 74HCT595PW-Q100,11 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-8015-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-8015-1-ND
Shift Registers 1727-8015-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-8015-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-8015-2-ND
Shift Registers 1727-8015-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-8015-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-8015-6-ND
Shift Registers 1727-8015-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74HCT595PW-Q100,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT595PW-Q100,11
Shift Registers 74HCT595PW-Q100,11
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Register, Aec-Q100, 8Bit, Tssop-16; Logic Family / Base Number Nexperia - 33AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Aec-Q100, 8Bit, Tssop-16; Logic Family / Base Number Nexperia
33AC1222
Shift Register, Aec-Q100, 8Bit, Tssop-16; Logic Family / Base Number Nexperia 33AC1222
SHIFT REGISTER, AEC-Q100, 8BIT, TSSOP-16; Logic Family / Base Number:74HCT595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, AEC-Q100, 8BIT, TSSOP-16; Logic Family / Base Number:74HCT595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - 74HCT595PW-Q100,11 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HCT595PW-Q100,11
Shift Registers 74HCT595PW-Q100,11
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - 74HCT595PW-Q100,11 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT595PW-Q100,11
Logic - Shift Registers 74HCT595PW-Q100,11
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT595PW-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT595PW-Q100,11
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT595PW-Q100,11
IC SHIFT REGISTER 8BIT 16TSSOP

IC SHIFT REGISTER 8BIT 16TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT595PW-Q100,11 74HCT595PW-Q100,11 1727-8015-1-ND 74HCT595PW-Q100,11 33AC1222 74HCT595PW-Q100,11 74HCT595PW-Q100,11 74HCT595PW-Q100,11
Product Name 8-bit serial-in, serial or parallel-out shift register with output latches; 3-state Shift Registers Shift Registers Shift Register, Aec-Q100, 8Bit, Tssop-16; Logic Family / Base Number Nexperia Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage +7 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State 3-State; Tri-State Tri-State
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1 Other; SOT403 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

8-bit static shift register - HEF4021BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
8 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
9 suppliers
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
Shift Registers - 1727-6095-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers