Nexperia B.V. Logic Family / Base Number Nexperia HEF4094BT 653.

Description
Logic Family / Base Number:HEF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:HEF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 23AC5456 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
23AC5456
Logic Family / Base Number Nexperia 23AC5456
Logic Family / Base Number:HEF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:HEF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 23AC5456
Product Name Logic Family / Base Number Nexperia
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC4094DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Shift Registers - 74FCT163374CPVG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details