IC SR PUSH-PULL 8BIT 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SOIC
IC SR PUSH-PULL 8BIT 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 754752-MC74HC164BDR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Shift Shift Register 1 Element 8 Bit 14-SOIC
Counter Shift Registers LOG CMOS SHIFT REG 8BIT
IC SHIFT REGISTER 8BIT 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 488-MC74HC164BDR2GCT-ND | 754752-MC74HC164BDR2G | MC74HC164BDR2G | MC74HC164BDR2G | MC74HC164BDR2G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC74HC164BDR2G | Shift Registers | Counter Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |