onsemi Logic - Logic - Shift Registers - MC74HC164AFEL MC74HC164AFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219415-MC74HC164AFE L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219415-MC74HC164AFE L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164AFEL - 1219415-MC74HC164AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164AFEL
1219415-MC74HC164AFEL
Logic - Logic - Shift Registers - MC74HC164AFEL 1219415-MC74HC164AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219415-MC74HC164AFE L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219415-MC74HC164AFEL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC164AFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC164AFEL
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164AFEL
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site
Shift Registers - MC74HC164AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164AFEL
Shift Registers MC74HC164AFEL
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1219415-MC74HC164AFEL MC74HC164AFEL MC74HC164AFEL
Product Name Logic - Logic - Shift Registers - MC74HC164AFEL Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Package Type SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595PW/C1118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
8-bit universal shift register; 3-state - 74HC299D-Q100J - Nexperia B.V.
Specs
Register Type Universal
Supply Voltage +7
Output Characteristics 3-State
View Details
4 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers