onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2G MC74HC157ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044532-MC74HC157ADTR 2G Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044532-MC74HC157ADTR 2G Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2G - 044532-MC74HC157ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2G
044532-MC74HC157ADTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2G 044532-MC74HC157ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 044532-MC74HC157ADTR 2G Packaging: Reel - TR Type: Data Selector/Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044532-MC74HC157ADTR2G
Packaging: Reel - TR
Type: Data Selector/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Analog Switch and Multiplexer IC
743-MC74HC157ADTR2G
6V TSSOP Analog Switch and Multiplexer IC 743-MC74HC157ADTR2G
CMOS Mux IC, 8:4, 1-Element, 16-Pin TSSOP, 2-6V Product overview: MC74HC157ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC157ADTR2G can be used for catalog matching and distributor lookup.

CMOS Mux IC, 8:4, 1-Element, 16-Pin TSSOP, 2-6V Product overview: MC74HC157ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC157ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC157ADTR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74HC157ADTR2GOSTR-ND
Data Selector/Multiplexer 4 x 2:1 16-TSSOP

Data Selector/Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC157ADTR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74HC157ADTR2GOSDKR-ND
Data Selector/Multiplexer 4 x 2:1 16-TSSOP

Data Selector/Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC157ADTR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74HC157ADTR2GOSCT-ND
Data Selector/Multiplexer 4 x 2:1 16-TSSOP

Data Selector/Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC157ADTR2G
Logic - Signal Switches, Multiplexers, Decoders MC74HC157ADTR2G
IC DATA SELECT/MUX 4X2:1 16TSSOP

IC DATA SELECT/MUX 4X2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 044532-MC74HC157ADTR2G 743-MC74HC157ADTR2G MC74HC157ADTR2GOSTR-ND MC74HC157ADTR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157ADTR2G 6V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP Tape and Reel TSSOP; "16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 2133008 - RS Components, Ltd.
Specs
Package Type SSOP; SOP; TSSOP; Tssop
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers