3 Circuit IC Switch 2:1 105Ohm 16-SO
IC MUX/DEMUX TRIPLE 2X1 16SOIC
3 Circuit IC Switch 2:1 105Ohm 16-SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74LV4053D,112-ND | 74LV4053D,112 | 74LV4053D,112 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1 to 6 volts | ||
| Ron | 105 ohms | 2 ohms | 105 ohms |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz |
| tON | 31 ns |