onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HC139ADT

Description
Win Source Part Number: 1382847-MC74HC139ADT Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1,664 pcs Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: 74HC139 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382847-MC74HC139ADT Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1,664 pcs Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: 74HC139 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1382847-MC74HC139ADT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1382847-MC74HC139ADT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1382847-MC74HC139ADT
Win Source Part Number: 1382847-MC74HC139ADT Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1,664 pcs Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: 74HC139 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382847-MC74HC139ADT
Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Package: Bulk
Standard Package: 1,664 pcs
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: 74HC139
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-MC74HC139ADT
TSSOP Analog Switch and Multiplexer IC 743-MC74HC139ADT
HC/UH SERIES, OTHER DECODER/DRIVER, INVERTED OUTPUT, PDSO16, TSSOP-16 Product overview: MC74HC139ADT from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC139ADT can be used for catalog matching and distributor lookup.

HC/UH SERIES, OTHER DECODER/DRIVER, INVERTED OUTPUT, PDSO16, TSSOP-16 Product overview: MC74HC139ADT from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC139ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1382847-MC74HC139ADT 743-MC74HC139ADT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2 to 6 volts 2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AUP2G157DC,125DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type "8-VFSOP
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details