AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
Triple 3-Input AND Gate, CMOS, 2V-6V, 16ns, TSSOP-14 Product overview: MC74HC11ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC11ADTR2G can be used for catalog matching and distributor lookup.
IC AND 3-CIR 3-IN 14-TSSOP
IC AND 3-CIR 3-IN 14-TSSOP
AND Gate IC 3 Channel 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 926281-MC74HC11ADTR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 3 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC11
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE AND 3CH 3-INP 14TSSOP
AND Gate IC 3 Channel 14-TSSOP
AND GATE, TRIPLE, 3 I/P, TSSOP-14; Logic Family / Base Number:74HC11A; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 3CH 3-INP 14TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC11ADTR2G | 705-MC74HC11ADTR2G | 488-MC74HC11ADTR2GDKR-ND | 926281-MC74HC11ADTR2G | MC74HC11ADTR2G | MC74HC11ADTR2G | 30AC9852 | MC74HC11ADTR2G |
| Product Name | 2V 6V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC11ADTR2G | Logic - Gates and Inverters | Gates and Inverters | And Gate, Triple, 3 I/p, Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | NOT | NOT; AND | AND; AND Gate | AND; AND Gate | AND |
| Logic Family | CMOS | |||||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14-16 | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | ||
| Supply Voltage | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V | |||
| Inputs | 3 | 3 | 3 | 3 |