onsemi Integrated Circuits (ICs) - Logic - Latches MC74F373ML1

Description
LATCH
Request a Quote Datasheet
Description
LATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74F373ML1 - Rochester Electronics
Newburyport, MA, United States
LATCH

LATCH

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1077754-MC74F373ML1
Integrated Circuits (ICs) - Logic - Latches 1077754-MC74F373ML1
Win Source Part Number: 1077754-MC74F373ML1 Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74F373ML1,21 56-MC74F373ML1 RoHS Status: Not applicable

Win Source Part Number: 1077754-MC74F373ML1
Category: Integrated Circuits (ICs)>Logic - Latches
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74F373ML1,2156-MC74F373ML1
RoHS Status: Not applicable

Buy Now
Latches - MC74F373ML1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC74F373ML1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74F373ML1
Integrated Circuits (ICs) - Logic - Latches MC74F373ML1
LATCH

LATCH

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74F373ML1 1077754-MC74F373ML1 MC74F373ML1 MC74F373ML1
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Latches - 1727-6464-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74F373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details