QS54FCT373ATQ -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS54FCT373ATQ
Description
IC ADDRESS DRIVER 5V
-
Acme Chip Technology Co., Limited
Description
IC ADDRESS DRIVER 5V
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS54FCT373ATQ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
6 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Integrated Device Technology
Package Type
TSSOP; TSSOP56; SOP; SSOP
Logic Family
CMOS
View Details