D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74ACT373NGOS-ND | MC74ACT373NG | MC74ACT373NG |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Low-level Output Current (Sink) | 24 mA |