onsemi Latches MC74ACT373MELG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74ACT373MELG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Logic - Latches - MC74ACT373MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74ACT373MELG
Logic - Latches MC74ACT373MELG
IC LATCH OCT TRANSP 3ST 20SOEIAJ

IC LATCH OCT TRANSP 3ST 20SOEIAJ

Supplier's Site Datasheet
Latches - MC74ACT373MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74ACT373MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT373MELG
Integrated Circuits (ICs) - Logic - Latches MC74ACT373MELG
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74ACT373MELG-ND MC74ACT373MELG MC74ACT373MELG MC74ACT373MELG
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Latches - 1727-4123-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACT373MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74FCT573KASO - Quarktwin Technology Ltd.
Integrated Device Technology
View Details