onsemi Logic Family / Base Number Onsemi MC74ACT373DWG.

Description
Logic Family / Base Number:74ACT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74ACT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 27AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
27AC8695
Logic Family / Base Number Onsemi 27AC8695
Logic Family / Base Number:74ACT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Family / Base Number:74ACT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 27AC8695
Product Name Logic Family / Base Number Onsemi
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX162373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74LVCH16373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details