onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT241DWR2 MC74ACT241DWR2

Description
Bus Driver, ACT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Driver, ACT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT241DWR2 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ACT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, ACT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT241DWR2 - 1219253-MC74ACT241DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT241DWR2
1219253-MC74ACT241DWR2
Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT241DWR2 1219253-MC74ACT241DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219253-MC74ACT241DW R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74ACT241 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219253-MC74ACT241DWR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT241
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Dual SOIC Interface Transceiver IC
704-MC74ACT241DWR2
Dual SOIC Interface Transceiver IC 704-MC74ACT241DWR2
ACT SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20, SOIC-20 Product overview: MC74ACT241DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT241DWR2 can be used for catalog matching and distributor lookup.

ACT SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20, SOIC-20 Product overview: MC74ACT241DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74ACT241DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC74ACT241DWR2 1219253-MC74ACT241DWR2 704-MC74ACT241DWR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74ACT241DWR2 Dual SOIC Interface Transceiver IC
Device Type Line / Bus Driver Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Telecom - SI3050-E-GT - 933435-SI3050-E-GT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
View Details
4 suppliers