onsemi Logic - Logic - Latches - MC74AC373DWR2 MC74AC373DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926247-MC74AC373DWR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC74AC373 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74AC373DWR2OSCT, MC74AC373DWR2OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926247-MC74AC373DWR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC74AC373 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74AC373DWR2OSCT, MC74AC373DWR2OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74AC373DWR2
926247-MC74AC373DWR2
Logic - Logic - Latches - MC74AC373DWR2 926247-MC74AC373DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 926247-MC74AC373DWR2 Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC74AC373 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74AC373DWR2OSCT, MC74AC373DWR2OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 926247-MC74AC373DWR2
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74AC373
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74AC373DWR2OSCT, MC74AC373DWR2OSTR

Buy Now Datasheet
Latches - MC74AC373DWR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - MC74AC373DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74AC373DWR2
Logic - Latches MC74AC373DWR2
IC LATCH OCT TRANSP 3ST 20-SOIC

IC LATCH OCT TRANSP 3ST 20-SOIC

Supplier's Site Datasheet
Latches - MC74AC373DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 926247-MC74AC373DWR2 MC74AC373DWR2OSTR-ND MC74AC373DWR2 MC74AC373DWR2
Product Name Logic - Logic - Latches - MC74AC373DWR2 Latches Logic - Latches Latches
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC; SOIC "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT16373CSSC - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 74LVT16373ADGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
 - 74FCT16373LCTPA - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers