Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 124606-MC74AC163DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC COUNTER SYNC BINARY 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
COUNTER, SYNC PRESETTABLE BINARY, SOIC16; Logic Family / Base Number:74AC163; Counter Type:Presettable Binary, Synchronous; Clock Frequency:140MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74AC163DR2GOSDKR-ND | MC74AC163DR2G | 124606-MC74AC163DR2G | MC74AC163DR2G | MC74AC163DR2G | MC74AC163DR2G | 42Y0599 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74AC163DR2G | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter, Sync Presettable Binary, Soic16; Logic Family / Base Number Onsemi | |
| Counter Type | MOD-N | Presettable Binary, Synchronous | |||||
| Counter Category | Synchronous | Synchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-16 | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |