Rochester Electronics Logic - Logic - Counters, Dividers - MC74HC390DR2 MC74HC390DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883690-MC74HC390DR2 Series: 74HC Features: Counter IC 2 Element 4 Bit Package: Bulk Family Name: 74HC390 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883690-MC74HC390DR2 Series: 74HC Features: Counter IC 2 Element 4 Bit Package: Bulk Family Name: 74HC390 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC390DR2 - 883690-MC74HC390DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC390DR2
883690-MC74HC390DR2
Logic - Logic - Counters, Dividers - MC74HC390DR2 883690-MC74HC390DR2
Manufacturer: ON Semiconductor Win Source Part Number: 883690-MC74HC390DR2 Series: 74HC Features: Counter IC 2 Element 4 Bit Package: Bulk Family Name: 74HC390 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883690-MC74HC390DR2
Series: 74HC
Features: Counter IC 2 Element 4 Bit
Package: Bulk
Family Name: 74HC390
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - MC74HC390DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC390DR2
Logic - Counters, Dividers MC74HC390DR2
DECADE COUNTER, HC/UH SERIES

DECADE COUNTER, HC/UH SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 883690-MC74HC390DR2 MC74HC390DR2
Product Name Logic - Logic - Counters, Dividers - MC74HC390DR2 Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Binary Counter, 4Bit, Up/down, Dip-16; Logic Family / Base Number Nexperia - 07WX3693 - Newark, An Avnet Company
Specs
Counter Type Presettable Binary, Synchronous, Up / Down
Package Type DIP
Number of Pins 16
View Details
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BE - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
Logic - Counters, Dividers - 74HC161P-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP
View Details