onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADG MC3488ADG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074523-MC3488ADG Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074523-MC3488ADG Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADG - 074523-MC3488ADG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADG
074523-MC3488ADG
Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADG 074523-MC3488ADG
Manufacturer: ON Semiconductor Win Source Part Number: 074523-MC3488ADG Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074523-MC3488ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-MC3488ADG
Dual SOIC Interface Transceiver IC 710-MC3488ADG
DUAL LINE DRIVER, PDSO8, LEAD FREE, PLASTIC, SOIC-8 Product overview: MC3488ADG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488ADG can be used for catalog matching and distributor lookup.

DUAL LINE DRIVER, PDSO8, LEAD FREE, PLASTIC, SOIC-8 Product overview: MC3488ADG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC3488ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC3488ADG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC3488ADG
IC DRIVER 2/0 8SOIC

IC DRIVER 2/0 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 074523-MC3488ADG 710-MC3488ADG MC3488ADG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADG Dual SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 10.8 V ~ 13.2 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hex unbuffered inverter - 74AHCU04BQ/G400X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
AM26LS32A Quadruple Differential Line Receiver - AM26LS32AIDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers