The MC3423DR2 is an overvoltage crowbar sensing circuit in a SOIC-8 package, designed to protect electronic circuits by triggering an external SCR to short the supply upon overvoltage. It operates from a 4.5 V to 40 V differential supply and has a fixed sense trip voltage of 2.6 V at 25°C with a temperature coefficient of -0.06 %/°C. The device includes a remote activation input, an indicator output, and a programmable delay before tripping. It is rated for an operating ambient temperature range of 0°C to +70°C and a maximum junction temperature of 125°C. The part is available in a 2500-reel packaging configuration.
Overvoltage Crowbar Sensing Circuit with Adjustable Threshold Voltage, SOIC-8 Narrow Body, 2500-REEL Product overview: MC3423DR2 from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SOIC, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-MC3423DR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-MC3423DR2 |
| Product Name | SOIC Circuit Protection Fuse |