Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1073517-MC34164P-5RP
Packaging: AMMO PACKAGE
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC34164P-5RPG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164P-5RPG can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34164P-5RPGOS-ND | 1073517-MC34164P-5RPG | 691-MC34164P-5RPG | MC34164P-5RPG | MC34164P-5RPG | MC34164P-5RPG |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MC34164P-5RPG | 4.27 V Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92-3 | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| Threshold | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts |