Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Voltage Supervisor, Universal Voltage Monitor, 8 LEAD PDIP, 50-TUBE Product overview: MC34161PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218658-MC34161PG
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MC34161
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
IC SUPERVISOR 2 CHANNEL 8DIP
IC SUPERVISOR 2 CHANNEL 8DIP
VOLTAGE MONITOR, 560 uA, 40V, 8-DIP; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:-; Product Range:-RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34161PGOS-ND | 691-MC34161PG | 1218658-MC34161PG | MC34161PG | MC34161PG | 27M2485 | MC34161PG |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MC34161PG | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Monitor, 560 Ua, 40V, 8-Dip; Threshold Voltage Onsemi | Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | DIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Number of Supplies | 2 | 2; 2 | 2; 2 | 2; 2Monitors |