Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL ADP667AR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910743-ADP667AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 250mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP667AR-REEL, 2156-ADP667AR-REEL-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910743-ADP667AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 250mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP667AR-REEL, 2156-ADP667AR-REEL-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL - 910743-ADP667AR-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL
910743-ADP667AR-REEL
PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL 910743-ADP667AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910743-ADP667AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC 1 Output 250mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP667AR-REEL, 2156-ADP667AR-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910743-ADP667AR-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC 1 Output 250mA 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP667AR-REEL, 2156-ADP667AR-REEL-ADTR-ND

Buy Now Datasheet
Singapore, Singapore
250MA LDO Voltage Regulator IC
699-ADP667AR-REEL
250MA LDO Voltage Regulator IC 699-ADP667AR-REEL
IC REG LINEAR 250MA 8SOIC Product overview: ADP667AR-REEL from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP667AR-REEL can be used for catalog matching and distributor lookup.

IC REG LINEAR 250MA 8SOIC Product overview: ADP667AR-REEL from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP667AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - ADP667AR-REEL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP667AR-REEL
PMIC - Voltage Regulators - Linear ADP667AR-REEL
IC REG LDO 5V OR ADJ LIN 8-SOIC

IC REG LDO 5V OR ADJ LIN 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 910743-ADP667AR-REEL 699-ADP667AR-REEL ADP667AR-REEL
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL 250MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Package Type SOIC; Other; 8-SOIC Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data