onsemi PMIC - Battery Chargers MC33342PG

Description
IC BATT CHG MULTI-CHEM 8DIP
Request a Quote Datasheet
Description
IC BATT CHG MULTI-CHEM 8DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MC33342PGOS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33342PGOS-ND
PMIC - Battery Chargers MC33342PGOS-ND
IC BATT CHG MULTI-CHEM 8DIP

IC BATT CHG MULTI-CHEM 8DIP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MC33342PG - 811272-MC33342PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33342PG
811272-MC33342PG
PMIC - PMIC - Battery Chargers - MC33342PG 811272-MC33342PG
Manufacturer: ON Semiconductor Win Source Part Number: 811272-MC33342PG Packaging: Tube Mounting Style: Through Hole Fault Protection: Over Temperature, Over Voltage Part Status: Obsolete (End Of Life) Battery Chemistry: Multi-Chemistry Programmable Features: Timer Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 18V Part Number Series: MC33342

Manufacturer: ON Semiconductor
Win Source Part Number: 811272-MC33342PG
Packaging: Tube
Mounting Style: Through Hole
Fault Protection: Over Temperature, Over Voltage
Part Status: Obsolete (End Of Life)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 18V
Part Number Series: MC33342

Buy Now
Battery Chargers - MC33342PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33342PG
Battery Chargers MC33342PG
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33342PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33342PG
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33342PG
IC BATT CHG MULTI-CHEM 8DIP

IC BATT CHG MULTI-CHEM 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MC33342PGOS-ND 811272-MC33342PG MC33342PG MC33342PG
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MC33342PG Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 8-DIP (0.300", 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details