Manufacturer: ON Semiconductor
Win Source Part Number: 1073368-MC33342DR2G
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
IC BATT CHG MULTI-CHEM 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1073368-MC33342DR2G | MC33342DR2GOS-ND | MC33342DR2G | MC33342DR2G | MC33342DR2G |
| Product Name | PMIC - PMIC - Battery Chargers - MC33342DR2G | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | SOIC; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 18 volts | 18 volts |