onsemi PMIC - PMIC - Battery Chargers - MC33342D MC33342D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218371-MC33342D Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Programmable Features: Timer Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC33342 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218371-MC33342D Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Programmable Features: Timer Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC33342 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MC33342D - 1218371-MC33342D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33342D
1218371-MC33342D
PMIC - PMIC - Battery Chargers - MC33342D 1218371-MC33342D
Manufacturer: ON Semiconductor Win Source Part Number: 1218371-MC33342D Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Programmable Features: Timer Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC33342 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218371-MC33342D
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MC33342
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 18V

Buy Now
PMIC - Battery Chargers - MC33342D-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33342D-ND
PMIC - Battery Chargers MC33342D-ND
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33342D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33342D
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33342D
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site
Battery Chargers - MC33342D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33342D
Battery Chargers MC33342D
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now Datasheet
PMIC - Battery Chargers - MC33342D - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MC33342D
PMIC - Battery Chargers MC33342D
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1218371-MC33342D MC33342D-ND MC33342D MC33342D MC33342D
Product Name PMIC - PMIC - Battery Chargers - MC33342D PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BQ24195L I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195LRGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
PMIC - Battery Chargers - MAX1758EAI - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 19 volts
Charge Current 1500 mA
View Details
Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details