IC BATT FAST CHG CNTRLR 8DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 135692-MC33341P
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 16V
IC BATT FAST CHG CNTRLR 8DIP
IC BATT FAST CHG CNTRLR 8DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MC33341POS-ND | 135692-MC33341P | MC33341P | MC33341P | MC33341P |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MC33341P | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | 8-DIP (0.300", 7.62mm) | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) |