onsemi PMIC - PMIC - Battery Chargers - MC33341DR2 MC33341DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022658-MC33341DR2 Packaging: Reel - TR Family Name: MC33341 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): MAX14690BEWX+; MAX14690AEWX+T; MAX14676EWO+; MAX14676EWO+T; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022658-MC33341DR2 Packaging: Reel - TR Family Name: MC33341 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): MAX14690BEWX+; MAX14690AEWX+T; MAX14676EWO+; MAX14676EWO+T; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MC33341DR2 - 022658-MC33341DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33341DR2
022658-MC33341DR2
PMIC - PMIC - Battery Chargers - MC33341DR2 022658-MC33341DR2
Manufacturer: ON Semiconductor Win Source Part Number: 022658-MC33341DR2 Packaging: Reel - TR Family Name: MC33341 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): MAX14690BEWX+; MAX14690AEWX+T; MAX14676EWO+; MAX14676EWO+T; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022658-MC33341DR2
Packaging: Reel - TR
Family Name: MC33341
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): MAX14690BEWX+; MAX14690AEWX+T; MAX14676EWO+; MAX14676EWO+T;
Introduction Date: December 11, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MC33341DR2OS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33341DR2OS-ND
PMIC - Battery Chargers MC33341DR2OS-ND
IC BATT CONTRLR FAST 8SOIC

IC BATT CONTRLR FAST 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - MC33341DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MC33341DR2
PMIC - Battery Chargers MC33341DR2
IC BATT CONTRLR FAST 8SOIC

IC BATT CONTRLR FAST 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33341DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33341DR2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33341DR2
IC BATT CONTRLR FAST 8SOIC

IC BATT CONTRLR FAST 8SOIC

Supplier's Site
Battery Chargers - MC33341DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33341DR2
Battery Chargers MC33341DR2
Charger IC 8-SOIC

Charger IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 022658-MC33341DR2 MC33341DR2OS-ND MC33341DR2 MC33341DR2 MC33341DR2
Product Name PMIC - PMIC - Battery Chargers - MC33341DR2 PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type SOIC; 8-SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
PMIC - Battery Chargers - LTC1733EMSE#TRPBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
2 suppliers