onsemi PMIC - Battery Chargers MC33341D

Description
IC BATT CONTRLR FAST 8SOIC
Request a Quote Datasheet
Description
IC BATT CONTRLR FAST 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MC33341D-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC33341D-ND
PMIC - Battery Chargers MC33341D-ND
IC BATT CONTRLR FAST 8SOIC

IC BATT CONTRLR FAST 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MC33341D - 1218369-MC33341D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC33341D
1218369-MC33341D
PMIC - PMIC - Battery Chargers - MC33341D 1218369-MC33341D
Manufacturer: ON Semiconductor Win Source Part Number: 1218369-MC33341D Packaging: Tube Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MC33341 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 16V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218369-MC33341D
Packaging: Tube
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MC33341
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 16V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC33341D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC33341D
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC33341D
IC BATT CONTRLR FAST 8SOIC

IC BATT CONTRLR FAST 8SOIC

Supplier's Site
PMIC - Battery Chargers - MC33341D - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MC33341D
PMIC - Battery Chargers MC33341D
IC BATT CONTRLR FAST 8SOIC

IC BATT CONTRLR FAST 8SOIC

Supplier's Site Datasheet
Battery Chargers - MC33341D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC33341D
Battery Chargers MC33341D
Charger IC 8-SOIC

Charger IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MC33341D-ND 1218369-MC33341D MC33341D MC33341D MC33341D
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MC33341D Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Package Type 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - MAX8808XETA-T - Lingto Electronic Limited
Specs
Charger Type Linear
View Details
Battery Management - 1900105P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details