Manufacturer: ON Semiconductor
Win Source Part Number: 1218368-MC33340DR2
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Fault Protection: Over Temperature, Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Family Name: MC33340
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 18V
Alternative Parts (Cross-Reference): PS402-I/SSA02; PS402T-I/SSA02; PS402-I/SSA02G;
Introduction Date: March 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
IC BATT CHG MULTI-CHEM 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1218368-MC33340DR2 | MC33340DR2-ND | MC33340DR2 | MC33340DR2 | MC33340DR2 |
| Product Name | PMIC - PMIC - Battery Chargers - MC33340DR2 | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |