Micropower Voltage Supervisor, 2.55V-2.8V Reset, SOIC-8, 24uA Product overview: MC33164D-3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.8V, 24uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.8V, 24uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164D-3G can be used for catalog matching and distributor lookup.
MC33164D-3G, ANA UNDER 3V SENSE CRKT
MC33164D-3G, ANA UNDER 3V SENSE CRKT
MC33164D-3G, ANA UNDER 3V SENSE CRKT
Manufacturer: ON Semiconductor
Win Source Part Number: 134691-MC33164D-3G
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
VOLTAGE SENSING CIRCUIT, 32 uA, 10V, 8-SOIC; Threshold Voltage:2.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits 2.65V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL 8SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC33164D-3G | 8062040 | 8062040P | 134691-MC33164D-3G | MC33164D-3GOS-ND | 71J5517 | MC33164D-3G | MC33164D-3G | MC33164D-3G | MC33164D-3G |
| Product Name | 2.55V 2.8V 24uA SOIC Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | PMIC - PMIC - Supervisors - MC33164D-3G | Supervisors | Voltage Sensing Circuit, 32 Ua, 10V, 8-Soic; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | SOIC | SOIC; Soic | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| IQ | 24 µA | |||||||||
| Supply Voltage | 1 to 10 volts | 1 to 10 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |