The TRF370317 is a direct quadrature modulator designed for RF frequencies from 400 MHz to 4 GHz, converting baseband or IF signals to RF with a single 4.5-V to 5.5-V supply. It features a 24-pin VQFN (RGE) package measuring 367.0 mm × 367.0 mm × 38.0 mm, operates from -40°C to 85°C, and includes an integrated differential-to-sing
0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage 24-VQFN -40 to 85
RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad
RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | I/Q Modulators and I/Q Demodulators | I/Q Modulators and I/Q Demodulators | I/Q Modulators and I/Q Demodulators |
| Product Number | TRF370317IRGER | TRF370317IRGER-ND | TRF370317IRGER |
| Product Name | TRF370317 0.4 GHz to 4.0 GHz Quadrature Modulator, 1.7V common-mode voltage | RF Modulators | RF Modulators |
| Product Type | I & Q Modulator | I & Q Modulator | I & Q Modulator |