onsemi Quad SOIC Interface Transceiver IC MC1489ADR2G

Description
Quad Line Receiver (EIA-232D), SOIC-14 NB, 2500-REEL Product overview: MC1489ADR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Line Receiver (EIA-232D), SOIC-14 NB, 2500-REEL Product overview: MC1489ADR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-MC1489ADR2G
Quad SOIC Interface Transceiver IC 710-MC1489ADR2G
Quad Line Receiver (EIA-232D), SOIC-14 NB, 2500-REEL Product overview: MC1489ADR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489ADR2G can be used for catalog matching and distributor lookup.

Quad Line Receiver (EIA-232D), SOIC-14 NB, 2500-REEL Product overview: MC1489ADR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC1489ADR2G - 127394-MC1489ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489ADR2G
127394-MC1489ADR2G
Interface - Interface - Drivers, Receivers, Transceivers - MC1489ADR2G 127394-MC1489ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 127394-MC1489ADR2G Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Family Name: MC1489A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN75C189ADBRG4; SN75189APWRG4; SN75189APW; SN75189APWG4; Introduction Date: April 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 127394-MC1489ADR2G
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 250mV
Family Name: MC1489A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN75C189ADBRG4; SN75189APWRG4; SN75189APW; SN75189APWG4;
Introduction Date: April 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1489ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1489ADR2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1489ADR2G
IC RECEIVER 0/4 14SOIC

IC RECEIVER 0/4 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC1489ADR2G 127394-MC1489ADR2G MC1489ADR2G
Product Name Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC1489ADR2G Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - CODECs - AD1984BJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details