Manufacturer: ON Semiconductor
Win Source Part Number: 207852-MC14584BCPG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.6 V to 4.6 V
Logic Level - High: 3.4 V to 10.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Schmitt Trigger Inverter IC, 6-Gate, CMOS, PDIP-14 Product overview: MC14584BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14584BCPG can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 6-IN 14DIP
HEX SCHMITT TRIGGER, 14 Pin PDIP
The MC14584B Hex Schmitt Trigger is constructed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. These devices find primary use where low power dissipation and/or high noise immunity is desired. The MC14584B may be used in place of the MC14069UB hex inverter for enhanced noise immunity to ""square up"" slowly changing waveforms.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 1INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 207852-MC14584BCPG | MC14584BCPGOS-ND | 705-MC14584BCPG | MC14584BCPG | 70099897 | MC14584BCPG | MC14584BCPG |
| Product Name | Logic - Logic - Gates and Inverters - MC14584BCPG | Gates and Inverters | Logic IC | Logic - Gates and Inverters | CMOS Logic, Hex Inverter with Schmitt Trigger, PDIP14, Pb-Free | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 3.4V ~ 10.5V (Low), 1.6V ~ 4.6V (High) | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 6 | 1 | 6 | 1 | |||
| Propagation Delay | 80 ns | 80 ns | 80 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |