onsemi 8-bit Through-Hole 4MHz 18V Logic IC MC14559BCP

Description
8-Bit CMOS Shift Register, 4MHz, 18V, PDIP, Through Hole Product overview: MC14559BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 4MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 4MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Shift Register, 4MHz, 18V, PDIP, Through Hole Product overview: MC14559BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 4MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 4MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Through-Hole 4MHz 18V Logic IC
712-MC14559BCP
8-bit Through-Hole 4MHz 18V Logic IC 712-MC14559BCP
8-Bit CMOS Shift Register, 4MHz, 18V, PDIP, Through Hole Product overview: MC14559BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 4MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 4MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BCP can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, 4MHz, 18V, PDIP, Through Hole Product overview: MC14559BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 4MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 4MHz, 18V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC14559BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC14559BCP
Product Name 8-bit Through-Hole 4MHz 18V Logic IC
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS21LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details