onsemi Bcd To 7 Segment Latch/decoder, Soic-16; Logic Type Onsemi MC14543BDG

Description
Seven Segment Decoder/Driver, 4000/14000/40000 Series, Configurable Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Seven Segment Decoder/Driver, 4000/14000/40000 Series, Configurable Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14543BDG - Rochester Electronics
Newburyport, MA, United States
Seven Segment Decoder/Driver, 4000/14000/40000 Series, Configurable Output, CMOS, PDSO16

Seven Segment Decoder/Driver, 4000/14000/40000 Series, Configurable Output, CMOS, PDSO16

Supplier's Site Datasheet
Bcd To 7 Segment Latch/decoder, Soic-16; Logic Type Onsemi - 71J5499 - Newark, An Avnet Company
Chicago, IL, United States
Bcd To 7 Segment Latch/decoder, Soic-16; Logic Type Onsemi
71J5499
Bcd To 7 Segment Latch/decoder, Soic-16; Logic Type Onsemi 71J5499
BCD TO 7 SEGMENT LATCH/DECODER, SOIC-16; Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145; Product Range:- RoHS Compliant: Yes

BCD TO 7 SEGMENT LATCH/DECODER, SOIC-16; Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
4000 Cmos, Smd, 4543, Soic16, 15V; Logic Family / Base Number Onsemi - 92K6908 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4543, Soic16, 15V; Logic Family / Base Number Onsemi
92K6908
4000 Cmos, Smd, 4543, Soic16, 15V; Logic Family / Base Number Onsemi 92K6908
4000 CMOS, SMD, 4543, SOIC16, 15V; Logic Family / Base Number:MC14543; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

4000 CMOS, SMD, 4543, SOIC16, 15V; Logic Family / Base Number:MC14543; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number MC14543BDG 71J5499 92K6908
Product Name Bcd To 7 Segment Latch/decoder, Soic-16; Logic Type Onsemi 4000 Cmos, Smd, 4543, Soic16, 15V; Logic Family / Base Number Onsemi
Function Decoder Decoder Decoder
Package Type SOIC; SOIC-16 SOIC; SOIC SOIC; SOIC
Logic Family CMOS MC145
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 6V
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Supply Voltage 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details