Manufacturer: ON Semiconductor
Win Source Part Number: 123373-MC14538BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V
Monostable Multivibrator 95ns 16-SOEIAJ
IC MULTIVIBRATOR 95NS 16SOEIAJ
Monostable Multivibrator 95 ns 16-SOEIAJ
IC MULTIVIBRATOR 95NS 16SOEIAJ
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 123373-MC14538BFEL | MC14538BFEL-ND | MC14538BFEL | MC14538BFEL | MC14538BFEL |
| Product Name | Logic - Logic - Multivibrators - MC14538BFEL | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | Other; 16-SOEIAJ | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |