onsemi Multivibrators MC14538BF

Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14538BF - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - MC14538BF-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BF-ND
Multivibrators MC14538BF-ND
Monostable Multivibrator 95ns 16-SOEIAJ

Monostable Multivibrator 95ns 16-SOEIAJ

Buy Now Datasheet
Logic - Logic - Multivibrators - MC14538BF - 139986-MC14538BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BF
139986-MC14538BF
Logic - Logic - Multivibrators - MC14538BF 139986-MC14538BF
Manufacturer: ON Semiconductor Win Source Part Number: 139986-MC14538BF Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 139986-MC14538BF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14538BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14538BF
Integrated Circuits (ICs) - Logic - Multivibrators MC14538BF
IC MULTIVIBRATOR 95NS 16SOEIAJ

IC MULTIVIBRATOR 95NS 16SOEIAJ

Supplier's Site
Multivibrators - MC14538BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BF
Multivibrators MC14538BF
Monostable Multivibrator 95 ns 16-SOEIAJ

Monostable Multivibrator 95 ns 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14538BF MC14538BF-ND 139986-MC14538BF MC14538BF MC14538BF
Product Name Multivibrators Logic - Logic - Multivibrators - MC14538BF Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SOEIAJ SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable precision monostable multivibrator - 74HCT4538PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Logic - Multivibrators - 74HC123BQ,115 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details