onsemi Logic - Logic - Multivibrators - MC14538BDWR2 MC14538BDWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217875-MC14538BDWR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217875-MC14538BDWR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14538BDWR2 - 1217875-MC14538BDWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BDWR2
1217875-MC14538BDWR2
Logic - Logic - Multivibrators - MC14538BDWR2 1217875-MC14538BDWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217875-MC14538BDWR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217875-MC14538BDWR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - MC14538BDWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BDWR2
Multivibrators MC14538BDWR2
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14538BDWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BDWR2
Multivibrators MC14538BDWR2
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 1217875-MC14538BDWR2 MC14538BDWR2
Product Name Logic - Logic - Multivibrators - MC14538BDWR2 Multivibrators
Supply Voltage 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HC423D,652 - Rochester Electronics
Specs
Package Type Other; SO16
Logic Family CMOS
View Details
5 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PW - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details