onsemi Multivibrators MC14538BCPG

Description
Monostable Multivibrator 95ns 16-PDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 95ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC14538BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BCPGOS-ND
Multivibrators MC14538BCPGOS-ND
Monostable Multivibrator 95ns 16-PDIP

Monostable Multivibrator 95ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - MC14538BCPG - 041471-MC14538BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BCPG
041471-MC14538BCPG
Logic - Logic - Multivibrators - MC14538BCPG 041471-MC14538BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 041471-MC14538BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 041471-MC14538BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Fort Worth, TX, USA
CMOS Logic, 2 Precision Retriggerable/Resettable Mono-vibrator, PDIP16, Pb-Free
70099890
CMOS Logic, 2 Precision Retriggerable/Resettable Mono-vibrator, PDIP16, Pb-Free 70099890
Dual Precision Retriggerable/Resett able Monostable Multivibrator, 16 Pin Dip, Lead Free The MC14538B is a dual, retriggerable, resettable monostablemultivibra tor. It may be triggered from either edge of an input pulse,and produces an accurate output pulse over a wide range of widths, the duration and accuracy of which are determined by the external timingcomponents, CX and RX. Output Pulse Width T = RX CX (secs) Unlimited Rise and Fall Time Allowed on the A Trigger Input Pulse Width Range = 10 s to 10 s 3.0 Vdc to 18 Vdc Operational Limits Latched Trigger Inputs Separate Latched Reset Inputs Triggerable from Positive (A Input) or negative?Going Edge (B?Input) Pin?for?pin Compatible with MC14528B and CD4528B (CD4098) Use the MC54/74HC4538A for Pulse Widths Less Than 10us with Supplies Up to 6 V.

Dual Precision Retriggerable/Resettable Monostable Multivibrator, 16 Pin Dip, Lead Free
The MC14538B is a dual, retriggerable, resettable monostablemultivibrator. It may be triggered from either edge of an input pulse,and produces an accurate output pulse over a wide range of widths, the duration and accuracy of which are determined by the external timingcomponents, CX and RX. Output Pulse Width T = RX CX (secs)

  • Unlimited Rise and Fall Time Allowed on the A Trigger Input
  • Pulse Width Range = 10 s to 10 s
  • 3.0 Vdc to 18 Vdc Operational Limits
  • Latched Trigger Inputs
  • Separate Latched Reset Inputs
  • Triggerable from Positive (A Input) or negative?Going Edge (B?Input)
  • Pin?for?pin Compatible with MC14528B and CD4528B (CD4098)
  • Use the MC54/74HC4538A for Pulse Widths Less Than 10us with Supplies Up to 6 V.
Supplier's Site
Multivibrators - MC14538BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BCPG
Multivibrators MC14538BCPG
Monostable Multivibrator 95 ns 16-PDIP

Monostable Multivibrator 95 ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14538BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14538BCPG
Integrated Circuits (ICs) - Logic - Multivibrators MC14538BCPG
IC MULTIVIBRATOR 95NS 16DIP

IC MULTIVIBRATOR 95NS 16DIP

Supplier's Site
Logic - Multivibrators - MC14538BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14538BCPG
Logic - Multivibrators MC14538BCPG
IC MULTIVIBRATOR 95NS 16DIP

IC MULTIVIBRATOR 95NS 16DIP

Supplier's Site Datasheet
Multivibrators - MC14538BCPG - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14538BCPG
Multivibrators MC14538BCPG
IC MULTIVIBRATOR 95NS 16DIP

IC MULTIVIBRATOR 95NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14538BCPGOS-ND 041471-MC14538BCPG 70099890 MC14538BCPG MC14538BCPG MC14538BCPG MC14538BCPG
Product Name Multivibrators Logic - Logic - Multivibrators - MC14538BCPG CMOS Logic, 2 Precision Retriggerable/Resettable Mono-vibrator, PDIP16, Pb-Free Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 18 V 3V; 3.3V; 3.6V; 5V; 3 to 18VDC 1.8V; 3 V ~ 18 V 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123GT,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
6 suppliers
Logic - Multivibrators - 9600DM - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details