onsemi Multivibrators MC14528BFG

Description
Monostable Multivibrator 90ns 16-SOEIAJ
Request a Quote
Description
Monostable Multivibrator 90ns 16-SOEIAJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14528BFG is a dual, retriggerable, resettable monostable multivibrator designed for applications requiring precise pulse generation. It can be triggered by either the leading or trailing edge of an input pulse, producing output pulses with durations determined by external timing components. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. Key features include separate reset functionality, diode protection on all inputs, and compatibility with automotive applications as indicated by its AEC-Q100 qualification. The MC14528BFG is Pb-free and RoHS compliant, making it suitable for environmentally conscious designs. It is recommended for new designs where pulse widths are less than 10 µs; for longer pulse widths, the MC14538 is suggested as a pin-for-pin compatible alternative. The device is housed in a SOIC-16 package, ensuring a compact footprint for integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The MC14528BFG is a dual, retriggerable, resettable monostable multivibrator designed for applications requiring precise pulse generation. It can be triggered by either the leading or trailing edge of an input pulse, producing output pulses with durations determined by external timing components. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. Key features include separate reset functionality, diode protection on all inputs, and compatibility with automotive applications as indicated by its AEC-Q100 qualification. The MC14528BFG is Pb-free and RoHS compliant, making it suitable for environmentally conscious designs. It is recommended for new designs where pulse widths are less than 10 µs; for longer pulse widths, the MC14538 is suggested as a pin-for-pin compatible alternative. The device is housed in a SOIC-16 package, ensuring a compact footprint for integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC14528BFG-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BFG-ND
Multivibrators MC14528BFG-ND
Monostable Multivibrator 90ns 16-SOEIAJ

Monostable Multivibrator 90ns 16-SOEIAJ

Buy Now Datasheet
Multivibrators - MC14528BFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BFG
Multivibrators MC14528BFG
Monostable Multivibrator 90 ns 16-SOEIAJ

Monostable Multivibrator 90 ns 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BFG
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BFG
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site
Logic - Multivibrators - MC14528BFG - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14528BFG
Logic - Multivibrators MC14528BFG
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14528BFG-ND MC14528BFG MC14528BFG MC14528BFG
Product Name Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74LV123D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Logic - Multivibrators - JM38510/31402B2A - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details